KEMET Electronics Corporation Ceramic Capacitors CKC21C123KEGACAUTO

Description
0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21C123KEGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C123KEGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC21C123KEGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.012µF ±10% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21C123KEGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21C123KEGACAUTO
Ceramic Capacitors CKC21C123KEGACAUTO
KC-LINK 2220 12NF 1200VDC C0G

KC-LINK 2220 12NF 1200VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet - 81AH5523 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet
81AH5523
Cap, Aec-Q200, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet 81AH5523
CAP, AEC-Q200, 0.012UF, 1.2KV, 2220; Capacitance:0.012µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.012UF, 1.2KV, 2220; Capacitance:0.012µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Length:5.7mm; Product Width:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet - 26AK4768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet
26AK4768
Cap, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet 26AK4768
CAP, 0.012UF, 1.2KV, 2220; Capacitance:0.012µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:KC-LINK™ with KONNEKT™ SeriesRoHS Compliant: Yes

CAP, 0.012UF, 1.2KV, 2220; Capacitance:0.012µF; Voltage(DC):1.2kV; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:KC-LINK™ with KONNEKT™ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CKC21C123KEGACAUTOTR-ND 399-CKC21C123KEGACAUTODKR-ND CKC21C123KEGACAUTO 81AH5523 26AK4768
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet Cap, 0.012Uf, 1.2Kv, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH2R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details