0.1µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP, AEC-Q200, 0.1UF, 500V, MLCC, 2220; Capacitance:0.1µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC21C104MCGACAUTOTR-ND | 81AH5508 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.1Uf, 500V, Mlcc, 2220; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |