KEMET Electronics Corporation Ceramic Capacitors CKC18X473JWGACAUTO

Description
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18X473JWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18X473JWGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18X473JWGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC18X473JWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC18X473JWGACAUTO
Ceramic Capacitors CKC18X473JWGACAUTO
CAP CER 47NF 650V C0G 1812

CAP CER 47NF 650V C0G 1812

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH5371 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH5371
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH5371
CAP, AEC-Q200, 0.047UF, 650V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):650V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 650V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):650V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CKC18X473JWGACAUTOTR-ND 399-CKC18X473JWGACAUTODKR-ND CKC18X473JWGACAUTO 81AH5371
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers