0.015µF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
KC-LINK 1812 15NF 1000VDC C0G
CAP, AEC-Q200, 0.015UF, 1KV, MLCC, 1812; Capacitance:0.015µF;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CKC18X153FDGACAUTOTR-ND | CKC18X153FDGACAUTO | 81AH5287 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.015Uf, 1Kv, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Voltage Capacitor; Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |