0.012µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, 0.012UF, 650V, MLCC, 1812; Capacitance:0.012µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC18X123MWGACTUTR-ND | 81AH7067 |
| Product Name | Ceramic Capacitors | Cap, 0.012Uf, 650V, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |