KEMET Electronics Corporation Ceramic Capacitors CKC18C682KCGACTU

Description
6800pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C682KCGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC18C682KCGACTUTR-ND
Ceramic Capacitors 399-CKC18C682KCGACTUTR-ND
6800pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

6800pF ±10% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 6800Pf, 500V, Mlcc, 1812; Capacitance Kemet - 81AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 500V, Mlcc, 1812; Capacitance Kemet
81AH6987
Cap, 6800Pf, 500V, Mlcc, 1812; Capacitance Kemet 81AH6987
CAP, 6800PF, 500V, MLCC, 1812; Capacitance:6800pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 6800PF, 500V, MLCC, 1812; Capacitance:6800pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC18C682KCGACTUTR-ND 81AH6987
Product Name Ceramic Capacitors Cap, 6800Pf, 500V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - OTBJ504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers