KEMET Electronics Corporation Ceramic Capacitors CKC18C473KWGACAUTO

Description
0.047µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C473KWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.047µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18C473KWGACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
KC-LINK 1812 47NF 650VDC C0G

KC-LINK 1812 47NF 650VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC18C473KWGACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
KC-LINK 1812 47NF 650VDC C0G

KC-LINK 1812 47NF 650VDC C0G

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH5148 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH5148
Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH5148
CAP, AEC-Q200, 0.047UF, 650V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 650V, MLCC, 1812; Capacitance:0.047µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC18C473KWGACAUTOTR-ND 399-CKC18C473KWGACAUTODKR-ND 81AH5148
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details