0.033µF ±5% 500V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP, 0.033UF, 500V, MLCC, 1812; Capacitance:0.033µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC18C333JCGACTUTR-ND | 81AH6892 |
| Product Name | Ceramic Capacitors | Cap, 0.033Uf, 500V, Mlcc, 1812; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |