KEMET Electronics Corporation Ceramic Capacitors CKC18C273JWGACTU

Description
0.027µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C273JWGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC18C273JWGACTUTR-ND
Ceramic Capacitors 399-CKC18C273JWGACTUTR-ND
0.027µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.027µF ±5% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.027Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH6883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH6883
Cap, 0.027Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH6883
CAP, 0.027UF, 650V, MLCC, 1812; Capacitance:0.027µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.027UF, 650V, MLCC, 1812; Capacitance:0.027µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC18C273JWGACTUTR-ND 81AH6883
Product Name Ceramic Capacitors Cap, 0.027Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details