KEMET Electronics Corporation Ceramic Capacitors CKC18C183MWGACAUTO

Description
0.018µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C183MWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.018µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.018µF ±20% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.018Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH5086 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.018Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH5086
Cap, Aec-Q200, 0.018Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH5086
CAP, AEC-Q200, 0.018UF, 650V, MLCC, 1812; Capacitance:0.018µF; Voltage(DC):650V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Case Size:1812 RoHS Compliant: Yes

CAP, AEC-Q200, 0.018UF, 650V, MLCC, 1812; Capacitance:0.018µF; Voltage(DC):650V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Length:4.58mm; Case Size:1812 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC18C183MWGACAUTOTR-ND 81AH5086
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.018Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details