KEMET Electronics Corporation Ceramic Capacitors CKC18C123KWGACAUTO

Description
0.012µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC18C123KWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.012µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.012µF ±10% 650V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC18C123KWGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC18C123KWGACAUTO
Ceramic Capacitors CKC18C123KWGACAUTO
KC-LINK 1812 12NF 650VDC C0G

KC-LINK 1812 12NF 650VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.012Uf, 650V, Mlcc, 1812; Capacitance Kemet - 81AH5059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.012Uf, 650V, Mlcc, 1812; Capacitance Kemet
81AH5059
Cap, Aec-Q200, 0.012Uf, 650V, Mlcc, 1812; Capacitance Kemet 81AH5059
CAP, AEC-Q200, 0.012UF, 650V, MLCC, 1812; Capacitance:0.012µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.012UF, 650V, MLCC, 1812; Capacitance:0.012µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC18C123KWGACAUTOTR-ND CKC18C123KWGACAUTO 81AH5059
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.012Uf, 650V, Mlcc, 1812; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1855029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details