KEMET Electronics Corporation Capacitance Kemet CK13BX103K.

Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:CK13 Series, MIL-C11015 Series; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet
Description
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:CK13 Series, MIL-C11015 Series; Operating Temperature Min:-55°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kemet - 14AC8801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kemet
14AC8801
Capacitance Kemet 14AC8801
Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:CK13 Series, MIL-C11015 Series; Operating Temperature Min:-55°C RoHS Compliant: No

Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:CK13 Series, MIL-C11015 Series; Operating Temperature Min:-55°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC8801
Product Name Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details