KEMET Electronics Corporation Ceramic Capacitors CK13BR473K

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2260-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2260-ND
Ceramic Capacitors 1001-2260-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Axial

0.047µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap 0.047Uf 50Vdc X7R 10% Axl Rohs Compliant Kemet - 33AH0906 - Newark, An Avnet Company
Chicago, IL, United States
Cap 0.047Uf 50Vdc X7R 10% Axl Rohs Compliant Kemet
33AH0906
Cap 0.047Uf 50Vdc X7R 10% Axl Rohs Compliant Kemet 33AH0906
CAP 0.047UF 50VDC X7R 10% AXL ROHS COMPLIANT: NO

CAP 0.047UF 50VDC X7R 10% AXL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1001-2260-ND 33AH0906
Product Name Ceramic Capacitors Cap 0.047Uf 50Vdc X7R 10% Axl Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details