KEMET Electronics Corporation Cap, 1800Pf, 200V, Mlcc, Radial; Capacitance Kemet CK06BX182K

Description
CAP, 1800PF, 200V, MLCC, RADIAL; Capacitance:1800pF; Voltage Rating:200V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet
Description
CAP, 1800PF, 200V, MLCC, RADIAL; Capacitance:1800pF; Voltage Rating:200V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1800Pf, 200V, Mlcc, Radial; Capacitance Kemet - 32AJ0517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Pf, 200V, Mlcc, Radial; Capacitance Kemet
32AJ0517
Cap, 1800Pf, 200V, Mlcc, Radial; Capacitance Kemet 32AJ0517
CAP, 1800PF, 200V, MLCC, RADIAL; Capacitance:1800pF; Voltage Rating:200V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

CAP, 1800PF, 200V, MLCC, RADIAL; Capacitance:1800pF; Voltage Rating:200V; Product Range:CK06 Series, MIL-C-11015/19; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32AJ0517
Product Name Cap, 1800Pf, 200V, Mlcc, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0018 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details