KEMET Electronics Corporation Ceramic Capacitors CK05BX683K

Description
0.068µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX683KKM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX683KKM-ND
Ceramic Capacitors CK05BX683KKM-ND
0.068µF ±10% 50V Ceramic Capacitor BX Radial

0.068µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Cap, 0.068Μf, 50V, 10%, X7R; Capacitance Kemet - 45AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 50V, 10%, X7R; Capacitance Kemet
45AC6509
Cap, 0.068Μf, 50V, 10%, X7R; Capacitance Kemet 45AC6509
CAP, 0.068µF, 50V, 10%, X7R; Capacitance:68000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

CAP, 0.068µF, 50V, 10%, X7R; Capacitance:68000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CK05BX683KKM-ND 45AC6509
Product Name Ceramic Capacitors Cap, 0.068Μf, 50V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details