KEMET Electronics Corporation Ceramic Capacitors CK05BX473K

Description
0.047µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2023-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2023-ND
Ceramic Capacitors 1001-2023-ND
0.047µF ±10% 50V Ceramic Capacitor BX Radial

0.047µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1013797-CK05BX473K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1013797-CK05BX473K
Capacitors - Ceramic Capacitors 1013797-CK05BX473K
Win Source Part Number: 1013797-CK05BX473K Category: Capacitors>Ceramic Capacitors Series: Military, MIL-C-11015, CK05 Package: Bag Applications: High Reliability Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: BX Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.190" L x 0.090" W (4.83mm x 2.29mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: KEMET Other Names: C052K473K5X5CA,1001- 2023,1001-2023-MIL Base Product Number: CK05BX RoHS Status: RoHS non-compliant

Win Source Part Number: 1013797-CK05BX473K
Category: Capacitors>Ceramic Capacitors
Series: Military, MIL-C-11015, CK05
Package: Bag
Applications: High Reliability
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 100
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: BX
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.190" L x 0.090" W (4.83mm x 2.29mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: KEMET
Other Names: C052K473K5X5CA,1001-2023,1001-2023-MIL
Base Product Number: CK05BX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - CK05BX473K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK05BX473K
Ceramic Capacitors CK05BX473K
CAP CER 0.047UF 50V 10% RADIAL

CAP CER 0.047UF 50V 10% RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Kemet - 87F4675 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Kemet
87F4675
Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Kemet 87F4675
CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 0.047UF, 50V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ck05 Series, 0.047 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet - 68X2360 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ck05 Series, 0.047 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
68X2360
Multilayer Ceramic Capacitor, Ck05 Series, 0.047 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet 68X2360
Multilayer Ceramic Capacitor, CK05 Series, 0.047 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Multilayer Ceramic Capacitor, CK05 Series, 0.047 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001-2023-ND 1013797-CK05BX473K CK05BX473K 87F4675 68X2360
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.047Uf, 50V, X7R, 10%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, Ck05 Series, 0.047 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details