KEMET Electronics Corporation Cap, 0.027Μf, 50V, 10%, X7R; Capacitance Kemet CK05BX273K

Description
CAP, 0.027µF, 50V, 10%, X7R; Capacitance:27000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.027µF, 50V, 10%, X7R; Capacitance:27000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.027Μf, 50V, 10%, X7R; Capacitance Kemet - 45AC6493 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Μf, 50V, 10%, X7R; Capacitance Kemet
45AC6493
Cap, 0.027Μf, 50V, 10%, X7R; Capacitance Kemet 45AC6493
CAP, 0.027µF, 50V, 10%, X7R; Capacitance:27000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

CAP, 0.027µF, 50V, 10%, X7R; Capacitance:27000pF; Voltage Rating:50V; Product Range:CK05 Series, MIL-C-11015/18; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45AC6493
Product Name Cap, 0.027Μf, 50V, 10%, X7R; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers