KEMET Electronics Corporation Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kemet CK05BX103K

Description
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kemet - 87F4673 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kemet
87F4673
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kemet 87F4673
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C052 Series, 0.01 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet - 68X2396 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C052 Series, 0.01 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet
68X2396
Multilayer Ceramic Capacitor, C052 Series, 0.01 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet 68X2396
Multilayer Ceramic Capacitor, C052 Series, 0.01 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C052 Series, 0.01 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 87F4673 68X2396
Product Name Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Kemet Multilayer Ceramic Capacitor, C052 Series, 0.01 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers