KEMET Electronics Corporation Ceramic Capacitors CHT12C103J3GAFT050

Description
CAP CER 10000PF 25V C0G/NP0 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 25V C0G/NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CHT12C103J3GAFT050DKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 1206

CAP CER 10000PF 25V C0G/NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 399-CHT12C103J3GAFT050CT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V C0G/NP0 1206

CAP CER 10000PF 25V C0G/NP0 1206

Buy Now Datasheet
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet - 47AK1459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet
47AK1459
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet 47AK1459
CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet - 57AK5135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet
57AK5135
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet 57AK5135
CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet - 57AK5134 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet
57AK5134
Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet 57AK5134
CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CHT12C103J3GAFT050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CHT12C103J3GAFT050
Capacitors - Ceramic Capacitors CHT12C103J3GAFT050
CAP CER 10000PF 25V C0G/NP0 1206

CAP CER 10000PF 25V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - CHT12C103J3GAFT050 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CHT12C103J3GAFT050
Ceramic Capacitors CHT12C103J3GAFT050
CAP CER 1206 10NF 25VDC C0G 5%

CAP CER 1206 10NF 25VDC C0G 5%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CHT12C103J3GAFT050DKR-ND 399-CHT12C103J3GAFT050CT-ND 47AK1459 CHT12C103J3GAFT050 CHT12C103J3GAFT050
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 260 C (-67 to 500 F) -55 to 260 C (-67 to 500 F) -55 to 260 C (-67 to 500 F) -55 to 260 C (-67 to 500 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers