KEMET Electronics Corporation
Ceramic Capacitors
CGP5C680JHSDAAWL35
Description
CER DISC 68PF 3000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 68PF 3000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
399-CGP5C680JHSDAAWL35-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Leaded Capacitor
Applications
High Voltage Capacitor; Bypass
Operating Temperature
-25 to 85 C (-13 to 185 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
300000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Configuration / Form Factor
Leaded Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6 suppliers