KEMET Electronics Corporation Ceramic Capacitors CGP2C829KLSDBAWL50

Description
CER DISC 8.2PF 8000 SL 10%
Request a Quote Datasheet
Description
CER DISC 8.2PF 8000 SL 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C829KLSDBAWL50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C829KLSDBAWL50-ND
Ceramic Capacitors 399-CGP2C829KLSDBAWL50-ND
CER DISC 8.2PF 8000 SL 10%

CER DISC 8.2PF 8000 SL 10%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C829KLSDBAWL50-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250100KKTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details