KEMET Electronics Corporation Ceramic Capacitors CGP2C829JKSDBAWL25

Description
CER DISC 8.2PF 6000 SL 5%
Request a Quote Datasheet
Description
CER DISC 8.2PF 6000 SL 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C829JKSDBAWL25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C829JKSDBAWL25-ND
Ceramic Capacitors 399-CGP2C829JKSDBAWL25-ND
CER DISC 8.2PF 6000 SL 5%

CER DISC 8.2PF 6000 SL 5%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C829JKSDBAWL25-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details