KEMET Electronics Corporation Ceramic Capacitors CGP2C331MUYDCAWL50

Description
CER DISC 330PF 4000 Y5P 20%
Request a Quote Datasheet
Description
CER DISC 330PF 4000 Y5P 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C331MUYDCAWL50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C331MUYDCAWL50-ND
Ceramic Capacitors 399-CGP2C331MUYDCAWL50-ND
CER DISC 330PF 4000 Y5P 20%

CER DISC 330PF 4000 Y5P 20%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C331MUYDCAWL50-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details