KEMET Electronics Corporation Ceramic Capacitors CGP2C331MHYDBAWL35

Description
CER DISC 330PF 3000 Y5P 20%
Request a Quote Datasheet
Description
CER DISC 330PF 3000 Y5P 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C331MHYDBAWL35-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C331MHYDBAWL35-ND
Ceramic Capacitors 399-CGP2C331MHYDBAWL35-ND
CER DISC 330PF 3000 Y5P 20%

CER DISC 330PF 3000 Y5P 20%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C331MHYDBAWL35-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1210J1K00562JCSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers