KEMET Electronics Corporation
Ceramic Capacitors
CGP2C270JDSDCA7301
Description
CER DISC 27PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 27PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Capacitors
Product Number
399-CGP2C270JDSDCA7301TR-ND
Product Name
Ceramic Capacitors
Configuration / Form Factor
Leaded Capacitor
Applications
High Voltage Capacitor; Bypass
Operating Temperature
-25 to 85 C (-13 to 185 F)
Electrostatic Capacitors
Ceramic Composition
Capacitance Tolerance
5 (+/- %)
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
35000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Configuration / Form Factor
Leaded Capacitor; Through Hole
Technology
Film Capacitors
Capacitance Type
Fixed
View Details
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
4.70E-5 microF
View Details
6 suppliers