CER DISC 180PF 1000 SL 5%
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-CGP2C181JDSDBA7317TB-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | High Voltage Capacitor; Bypass |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |