KEMET Electronics Corporation Ceramic Capacitors CGP2C152KGYDDAWL50

Description
CER DISC 1.5NF 2000 Y5P 10%
Request a Quote Datasheet
Description
CER DISC 1.5NF 2000 Y5P 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CGP2C152KGYDDAWL50-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CGP2C152KGYDDAWL50-ND
Ceramic Capacitors 399-CGP2C152KGYDDAWL50-ND
CER DISC 1.5NF 2000 Y5P 10%

CER DISC 1.5NF 2000 Y5P 10%

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-CGP2C152KGYDDAWL50-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details