KEMET Electronics Corporation
Ceramic Capacitors
CGP2C120JHSDCA7301
Description
CER DISC 12PF 3000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 12PF 3000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
399-CGP2C120JHSDCA7301TR-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
High Voltage Capacitor; Bypass
|
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Technology
Ultracapacitor
Applications
High Current
View Details
Configuration / Form Factor
Chip Capacitor
Applications
General Purpose
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
Capacitance Range
710 microF
View Details
3 suppliers
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details