KEMET Electronics Corporation
Ceramic Capacitors
CGP2C110JDSDAA7301
Description
CER DISC 11PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 11PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
399-CGP2C110JDSDAA7301TR-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
High Voltage Capacitor; Bypass
|
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
2.60E-6 microF
View Details
6 suppliers
Configuration / Form Factor
Chip Capacitor
Applications
High Frequency; RF / Microwave
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers