KEMET Electronics Corporation
Ceramic Capacitors
CGP1C560JDSDBA7301
Description
CER DISC 56PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Description
CER DISC 56PF 1000 SL 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
399-CGP1C560JDSDBA7301TR-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Applications
|
High Voltage Capacitor; Bypass
|
|
Operating Temperature
|
-25 to 85 C (-13 to 185 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Chip Capacitor
Operating Temperature
-40 to 85 C (-40 to 185 F)
Capacitance Range
760000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Configuration / Form Factor
Chip Capacitor
Applications
High Voltage Capacitor; Automotive
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details