Yageo USA Carbon Film Leaded Resistors CFR1WSJT-52-1M

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR1WSJT-52-1M - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR1WSJT-52-1M
Carbon Film Leaded Resistors CFR1WSJT-52-1M
General Features

General Features

Supplier's Site
Through Hole Resistors - CFR1WSJT-52-1M-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR1WSJT-52-1M-ND
Through Hole Resistors CFR1WSJT-52-1M-ND
1 MOhms ±5% 1W Through Hole Resistor Axial Carbon Film

1 MOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number CFR1WSJT-52-1M CFR1WSJT-52-1M-ND
Product Name Carbon Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm
Resistance Range 1.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers