390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 390 OHM 5% 1/2W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-CFR-50JT-52-390RTB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 390 ohms |