Yageo USA Carbon Film Leaded Resistors CFR-50JT-52-20R

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR-50JT-52-20R - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR-50JT-52-20R
Carbon Film Leaded Resistors CFR-50JT-52-20R
General Features

General Features

Supplier's Site
Through Hole Resistors - CFR-50JT-52-20R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR-50JT-52-20R-ND
Through Hole Resistors CFR-50JT-52-20R-ND
20 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

20 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number CFR-50JT-52-20R CFR-50JT-52-20R-ND
Product Name Carbon Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm
Resistance Range 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details