Yageo USA RES 62 OHM 1/2W 5% CARBON FILM CFR-50JB-62R

Description
RES 62ohm 1/2W 5% CARBON FILM
Request a Quote
Description
RES 62ohm 1/2W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/2W 5% CARBON FILM - CFR-50JB-62R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/2W 5% CARBON FILM
CFR-50JB-62R
RES 62 OHM 1/2W 5% CARBON FILM CFR-50JB-62R
RES 62ohm 1/2W 5% CARBON FILM

RES 62ohm 1/2W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-62R
Product Name RES 62 OHM 1/2W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details