Yageo USA RES 8.2M OHM 1/2W 5% AXIAL CFR-50JB-528M2

Description
RES 8.2Mohm 1/2W 5% AXIAL
Request a Quote
Description
RES 8.2Mohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/2W 5% AXIAL - CFR-50JB-528M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/2W 5% AXIAL
CFR-50JB-528M2
RES 8.2M OHM 1/2W 5% AXIAL CFR-50JB-528M2
RES 8.2Mohm 1/2W 5% AXIAL

RES 8.2Mohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-528M2
Product Name RES 8.2M OHM 1/2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 159629 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details