Yageo USA RES 360 OHM 1/2W 5% AXIAL CFR-50JB-52360R

Description
RES 360ohm 1/2W 5% AXIAL
Request a Quote
Description
RES 360ohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/2W 5% AXIAL - CFR-50JB-52360R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/2W 5% AXIAL
CFR-50JB-52360R
RES 360 OHM 1/2W 5% AXIAL CFR-50JB-52360R
RES 360ohm 1/2W 5% AXIAL

RES 360ohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-52360R
Product Name RES 360 OHM 1/2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers