Yageo USA RES 1.8M OHM 1/2W 5% AXIAL CFR-50JB-521M8

Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote
Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 5% AXIAL - CFR-50JB-521M8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 5% AXIAL
CFR-50JB-521M8
RES 1.8M OHM 1/2W 5% AXIAL CFR-50JB-521M8
RES 1.8Mohm 1/2W 5% AXIAL

RES 1.8Mohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-521M8
Product Name RES 1.8M OHM 1/2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers