Yageo USA RES 15K OHM 1/2W 5% AXIAL CFR-50JB-5215K

Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote
Description
RES 15Kohm 1/2W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/2W 5% AXIAL - CFR-50JB-5215K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/2W 5% AXIAL
CFR-50JB-5215K
RES 15K OHM 1/2W 5% AXIAL CFR-50JB-5215K
RES 15Kohm 1/2W 5% AXIAL

RES 15Kohm 1/2W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-5215K
Product Name RES 15K OHM 1/2W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers