8.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 8.2ohm 1/2W 5% CARBON FILM
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-CFR-50JB-52-8R2-ND | CFR-50JB-52-8R2 |
| Product Name | Through Hole Resistors | RES 8.2 OHM 1/2W 5% CARBON FILM |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 8.2 ohms | 8.2 ohms |