Yageo USA RES 75K OHM 1/2W 5% CARBON FILM CFR-50JB-52-75K

Description
RES 75Kohm 1/2W 5% CARBON FILM
Request a Quote Datasheet
Description
RES 75Kohm 1/2W 5% CARBON FILM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/2W 5% CARBON FILM - CFR-50JB-52-75K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/2W 5% CARBON FILM
CFR-50JB-52-75K
RES 75K OHM 1/2W 5% CARBON FILM CFR-50JB-52-75K
RES 75Kohm 1/2W 5% CARBON FILM

RES 75Kohm 1/2W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 13-CFR-50JB-52-75K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-50JB-52-75K-ND
Through Hole Resistors 13-CFR-50JB-52-75K-ND
75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

75 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5452
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5452
RES, 75K, 0.5W, AXIAL, CARBON FILM; Resistance:75kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 75K, 0.5W, AXIAL, CARBON FILM; Resistance:75kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5451
Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5451
RES, 75K, 0.5W, AXIAL, CARBON FILM; Resistance:75kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 75K, 0.5W, AXIAL, CARBON FILM; Resistance:75kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CFR-50JB-52-75K 13-CFR-50JB-52-75K-ND 49AK5452
Product Name RES 75K OHM 1/2W 5% CARBON FILM Through Hole Resistors Res, 75K, 0.5W, Axial, Carbon Film; Resistance Yageo
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Resistance Range 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details