Yageo USA Through Hole Resistors CFR-50JB-52-680K

Description
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-CFR-50JB-52-680K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-50JB-52-680K-ND
Through Hole Resistors 13-CFR-50JB-52-680K-ND
680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 680K OHM 1/2W 5% CARBON FILM - CFR-50JB-52-680K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/2W 5% CARBON FILM
CFR-50JB-52-680K
RES 680K OHM 1/2W 5% CARBON FILM CFR-50JB-52-680K
RES 680Kohm 1/2W 5% CARBON FILM

RES 680Kohm 1/2W 5% CARBON FILM

Supplier's Site
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5446
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5446
RES, 680K, 0.5W, AXIAL, CARBON FILM; Resistance:680kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 680K, 0.5W, AXIAL, CARBON FILM; Resistance:680kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5445
Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5445
RES, 680K, 0.5W, AXIAL, CARBON FILM; Resistance:680kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 680K, 0.5W, AXIAL, CARBON FILM; Resistance:680kohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-CFR-50JB-52-680K-ND CFR-50JB-52-680K 49AK5446
Product Name Through Hole Resistors RES 680K OHM 1/2W 5% CARBON FILM Res, 680K, 0.5W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers