Yageo USA Through Hole Resistors CFR-50JB-52-39R

Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-CFR-50JB-52-39R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-50JB-52-39R-ND
Through Hole Resistors 13-CFR-50JB-52-39R-ND
39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

39 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 39 OHM 1/2W 5% CARBON FILM - CFR-50JB-52-39R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/2W 5% CARBON FILM
CFR-50JB-52-39R
RES 39 OHM 1/2W 5% CARBON FILM CFR-50JB-52-39R
RES 39ohm 1/2W 5% CARBON FILM

RES 39ohm 1/2W 5% CARBON FILM

Supplier's Site
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5401
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5401
RES, 39R, 0.5W, AXIAL, CARBON FILM; Resistance:39ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 39R, 0.5W, AXIAL, CARBON FILM; Resistance:39ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo - 49AK5400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo
49AK5400
Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo 49AK5400
RES, 39R, 0.5W, AXIAL, CARBON FILM; Resistance:39ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 39R, 0.5W, AXIAL, CARBON FILM; Resistance:39ohm; Product Range:CFR Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-CFR-50JB-52-39R-ND CFR-50JB-52-39R 49AK5401
Product Name Through Hole Resistors RES 39 OHM 1/2W 5% CARBON FILM Res, 39R, 0.5W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details