1.2 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
RES 1.2Mohm 1/2W 5% CARBON FILM
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CFR-50JB-52-1M2 | 13-CFR-50JB-52-1M2-ND | CFR-50JB-52-1M2 |
| Product Name | Carbon Film Leaded Resistors | Through Hole Resistors | RES 1.2M OHM 1/2W 5% CARBON FILM |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm |
| Resistance Range | 1.20E6 ohms | 1.20E6 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts | 2 watts |