Yageo USA RES 24 OHM 1/2W 5% CARBON FILM CFR-50JB-24R

Description
RES 24ohm 1/2W 5% CARBON FILM
Request a Quote
Description
RES 24ohm 1/2W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/2W 5% CARBON FILM - CFR-50JB-24R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/2W 5% CARBON FILM
CFR-50JB-24R
RES 24 OHM 1/2W 5% CARBON FILM CFR-50JB-24R
RES 24ohm 1/2W 5% CARBON FILM

RES 24ohm 1/2W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-24R
Product Name RES 24 OHM 1/2W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details