Yageo USA RES 1.3M OHM 1/2W 5% CARBON FILM CFR-50JB-1M3

Description
RES 1.3Mohm 1/2W 5% CARBON FILM
Request a Quote
Description
RES 1.3Mohm 1/2W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/2W 5% CARBON FILM - CFR-50JB-1M3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/2W 5% CARBON FILM
CFR-50JB-1M3
RES 1.3M OHM 1/2W 5% CARBON FILM CFR-50JB-1M3
RES 1.3Mohm 1/2W 5% CARBON FILM

RES 1.3Mohm 1/2W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-50JB-1M3
Product Name RES 1.3M OHM 1/2W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details