4.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CFR-25JR-PN4K7 | CFR-25JR-PN4K7-ND |
| Product Name | Carbon Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Resistance Range | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |