Yageo USA RES 91KOHM 1/4W 5% CARBFILM T/R CFR-25JR-91K

Description
RES 91KOHM 1/4W 5% CARBFILM T/R
Request a Quote
Description
RES 91KOHM 1/4W 5% CARBFILM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 91KOHM 1/4W 5% CARBFILM T/R - CFR-25JR-91K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91KOHM 1/4W 5% CARBFILM T/R
CFR-25JR-91K
RES 91KOHM 1/4W 5% CARBFILM T/R CFR-25JR-91K
RES 91KOHM 1/4W 5% CARBFILM T/R

RES 91KOHM 1/4W 5% CARBFILM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JR-91K
Product Name RES 91KOHM 1/4W 5% CARBFILM T/R
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details