Yageo USA RES 4.7 OHM 1/4W 5% CARBFILM T/R CFR-25JR-52-4R7

Description
RES 4.7ohm 1/4W 5% CARBFILM T/R
Request a Quote Datasheet
Description
RES 4.7ohm 1/4W 5% CARBFILM T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7 OHM 1/4W 5% CARBFILM T/R - CFR-25JR-52-4R7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 1/4W 5% CARBFILM T/R
CFR-25JR-52-4R7
RES 4.7 OHM 1/4W 5% CARBFILM T/R CFR-25JR-52-4R7
RES 4.7ohm 1/4W 5% CARBFILM T/R

RES 4.7ohm 1/4W 5% CARBFILM T/R

Supplier's Site
Through Hole Resistors - 13-CFR-25JR-52-4R7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JR-52-4R7TR-ND
Through Hole Resistors 13-CFR-25JR-52-4R7TR-ND
4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 13-CFR-25JR-52-4R7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JR-52-4R7CT-ND
Through Hole Resistors 13-CFR-25JR-52-4R7CT-ND
RES 4.7 OHM 5% 1/4W AXIAL

RES 4.7 OHM 5% 1/4W AXIAL

Buy Now Datasheet
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5145
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5145
RES, 4R7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4R7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5144
Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5144
RES, 4R7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4R7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7ohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CFR-25JR-52-4R7 13-CFR-25JR-52-4R7TR-ND 49AK5145
Product Name RES 4.7 OHM 1/4W 5% CARBFILM T/R Through Hole Resistors Res, 4R7, 0.25W, Axial, Carbon Film; Resistance Yageo
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details