Yageo USA Through-Hole 4W Resistor CFR-25JR-52-4M7

Description
Carbon Film Resistors - Through Hole 4.7M ohm 1/4W 5% Product overview: CFR-25JR-52-4M7 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-25JR-52-4M7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Carbon Film Resistors - Through Hole 4.7M ohm 1/4W 5% Product overview: CFR-25JR-52-4M7 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-25JR-52-4M7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 4W Resistor - 53-CFR-25JR-52-4M7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W Resistor
53-CFR-25JR-52-4M7
Through-Hole 4W Resistor 53-CFR-25JR-52-4M7
Carbon Film Resistors - Through Hole 4.7M ohm 1/4W 5% Product overview: CFR-25JR-52-4M7 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-25JR-52-4M7 can be used for catalog matching and distributor lookup.

Carbon Film Resistors - Through Hole 4.7M ohm 1/4W 5% Product overview: CFR-25JR-52-4M7 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-25JR-52-4M7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-CFR-25JR-52-4M7CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JR-52-4M7CT-ND
Through Hole Resistors 13-CFR-25JR-52-4M7CT-ND
RES 4.7M OHM 5% 1/4W AXIAL

RES 4.7M OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-CFR-25JR-52-4M7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JR-52-4M7TR-ND
Through Hole Resistors 13-CFR-25JR-52-4M7TR-ND
4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

4.7 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 4.7MOHM 1/4W 5% CARBFILM T/R - CFR-25JR-52-4M7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7MOHM 1/4W 5% CARBFILM T/R
CFR-25JR-52-4M7
RES 4.7MOHM 1/4W 5% CARBFILM T/R CFR-25JR-52-4M7
RES 4.7MOHM 1/4W 5% CARBFILM T/R

RES 4.7MOHM 1/4W 5% CARBFILM T/R

Supplier's Site
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5143
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5143
RES, 4M7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4M7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5142
Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5142
RES, 4M7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 4M7, 0.25W, AXIAL, CARBON FILM; Resistance:4.7Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CFR-25JR-52-4M7 13-CFR-25JR-52-4M7CT-ND CFR-25JR-52-4M7 49AK5143
Product Name Through-Hole 4W Resistor Through Hole Resistors RES 4.7MOHM 1/4W 5% CARBFILM T/R Res, 4M7, 0.25W, Axial, Carbon Film; Resistance Yageo
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details