Yageo USA RES 8.2K OHM 1/4W 5% CARBON FILM CFR-25JB-8K2

Description
RES 8.2Kohm 1/4W 5% CARBON FILM
Request a Quote
Description
RES 8.2Kohm 1/4W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/4W 5% CARBON FILM - CFR-25JB-8K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/4W 5% CARBON FILM
CFR-25JB-8K2
RES 8.2K OHM 1/4W 5% CARBON FILM CFR-25JB-8K2
RES 8.2Kohm 1/4W 5% CARBON FILM

RES 8.2Kohm 1/4W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-8K2
Product Name RES 8.2K OHM 1/4W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details